Capital Lighting, Inc. 11086WTPC Sconces-Single Glass 409182

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 2.16 Product Name: One Light Wall Sconce UPC: 783209008830 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 2.16 Product Name: One Light Wall Sconce UPC: 783209008830 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11086WTPC Sconces-Single Glass - 409182 - Capital Lighting, Inc.
Columbus, OH, USA
11086WTPC Sconces-Single Glass
409182
11086WTPC Sconces-Single Glass 409182
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 2.16 Product Name: One Light Wall Sconce UPC: 783209008830 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 2.16
Product Name: One Light Wall Sconce
UPC: 783209008830
Category: Wall Sconce
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409182
Product Name 11086WTPC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details