Capital Lighting, Inc. 11079FTSN Bathroom Fixtures-Four Lights 409180

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 10.5 Product Name: Four Light Bath Vanity UPC: 783209007369 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 10.5 Product Name: Four Light Bath Vanity UPC: 783209007369 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11079FTSN Bathroom Fixtures-Four Lights - 409180 - Capital Lighting, Inc.
Columbus, OH, USA
11079FTSN Bathroom Fixtures-Four Lights
409180
11079FTSN Bathroom Fixtures-Four Lights 409180
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 10.5 Product Name: Four Light Bath Vanity UPC: 783209007369 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 9.50
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Weight: 10.5
Product Name: Four Light Bath Vanity
UPC: 783209007369
Category: Bath Vanity
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409180
Product Name 11079FTSN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details