Capital Lighting, Inc. 2689MROI Bathroom Fixtures-Four Lights 409173

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.17 Product Name: Four Light Bath Vanity UPC: 783209268975 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.17 Product Name: Four Light Bath Vanity UPC: 783209268975 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2689MROI Bathroom Fixtures-Four Lights - 409173 - Capital Lighting, Inc.
Columbus, OH, USA
2689MROI Bathroom Fixtures-Four Lights
409173
2689MROI Bathroom Fixtures-Four Lights 409173
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.17 Product Name: Four Light Bath Vanity UPC: 783209268975 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 6.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 6.17
Product Name: Four Light Bath Vanity
UPC: 783209268975
Category: Bath Vanity
Glass: Marble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409173
Product Name 2689MROI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details