PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 6.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Brass
Weight: 6.17
Product Name: Four Light Bath Vanity
UPC: 783209268920
Category: Bath Vanity
Glass: Marble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 409171 |
| Product Name | 2689MRPB Bathroom Fixtures-Four Lights |
| Application | Residential |