Capital Lighting, Inc. 8016MROI Bathroom Fixtures-Five+Lights 409150

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 13.89 Product Name: Seven Light Bath Vanity UPC: 783209801646 Category: Bath Vanity Glass: Marble Shipped Via: Truck Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 13.89 Product Name: Seven Light Bath Vanity UPC: 783209801646 Category: Bath Vanity Glass: Marble Shipped Via: Truck Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8016MROI Bathroom Fixtures-Five+Lights - 409150 - Capital Lighting, Inc.
Columbus, OH, USA
8016MROI Bathroom Fixtures-Five+Lights
409150
8016MROI Bathroom Fixtures-Five+Lights 409150
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 13.89 Product Name: Seven Light Bath Vanity UPC: 783209801646 Category: Bath Vanity Glass: Marble Shipped Via: Truck Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 7
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 13.89
Product Name: Seven Light Bath Vanity
UPC: 783209801646
Category: Bath Vanity
Glass: Marble
Shipped Via: Truck
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409150
Product Name 8016MROI Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details