Capital Lighting, Inc. 3008RP Exterior -Post/Pier Head 409143

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Patina Weight: 5.28 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209300828 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Patina Weight: 5.28 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209300828 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3008RP Exterior -Post/Pier Head - 409143 - Capital Lighting, Inc.
Columbus, OH, USA
3008RP Exterior -Post/Pier Head
409143
3008RP Exterior -Post/Pier Head 409143
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Patina Weight: 5.28 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209300828 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rust Patina
Weight: 5.28
Product Name: Three Light Outdoor Pole/Post Lantern
UPC: 783209300828
Category: Outdoor Pole/Post Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409143
Product Name 3008RP Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details