Capital Lighting, Inc. 11239SVOI Large Chandeliers-Glass Shade 409099

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 51.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 53.46 Product Name: Five Light Chandelier UPC: 783209022928 Category: Multi-Tier Chandelier Glass: Soft Vanilla Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 51.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 53.46 Product Name: Five Light Chandelier UPC: 783209022928 Category: Multi-Tier Chandelier Glass: Soft Vanilla Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11239SVOI Large Chandeliers-Glass Shade - 409099 - Capital Lighting, Inc.
Columbus, OH, USA
11239SVOI Large Chandeliers-Glass Shade
409099
11239SVOI Large Chandeliers-Glass Shade 409099
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 51.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 53.46 Product Name: Five Light Chandelier UPC: 783209022928 Category: Multi-Tier Chandelier Glass: Soft Vanilla Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 49.00
Height: 51.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 53.46
Product Name: Five Light Chandelier
UPC: 783209022928
Category: Multi-Tier Chandelier
Glass: Soft Vanilla
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409099
Product Name 11239SVOI Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790906 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details