PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 5.50
Extension: 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Weight: 0.39
Product Name: One Light Wall Sconce
UPC: 783209031425
Category: Wall Sconce
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 409090 |
| Product Name | 20585MRWT Sconces-Pocket |
| Application | Residential |