Capital Lighting, Inc. 85926RP Exterior -Wall Mount 409073

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 6 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Rust Patina Weight: 2.2 Product Name: One Light Outdoor Wall Mount UPC: 783209019652 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 6 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Rust Patina Weight: 2.2 Product Name: One Light Outdoor Wall Mount UPC: 783209019652 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85926RP Exterior -Wall Mount - 409073 - Capital Lighting, Inc.
Columbus, OH, USA
85926RP Exterior -Wall Mount
409073
85926RP Exterior -Wall Mount 409073
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 6 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Rust Patina Weight: 2.2 Product Name: One Light Outdoor Wall Mount UPC: 783209019652 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.00
Extension: 6
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Rust Patina
Weight: 2.2
Product Name: One Light Outdoor Wall Mount
UPC: 783209019652
Category: Outdoor Wall Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409073
Product Name 85926RP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details