Capital Lighting, Inc. 91005MCWC Mini Pendants-Chain 409045

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Copper Weight: 5.07 Product Name: One Light Mini Pendant UPC: 783209060029 Category: Mini Pendant Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Copper Weight: 5.07 Product Name: One Light Mini Pendant UPC: 783209060029 Category: Mini Pendant Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91005MCWC Mini Pendants-Chain - 409045 - Capital Lighting, Inc.
Columbus, OH, USA
91005MCWC Mini Pendants-Chain
409045
91005MCWC Mini Pendants-Chain 409045
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Copper Weight: 5.07 Product Name: One Light Mini Pendant UPC: 783209060029 Category: Mini Pendant Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Copper
Weight: 5.07
Product Name: One Light Mini Pendant
UPC: 783209060029
Category: Mini Pendant
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409045
Product Name 91005MCWC Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details