Capital Lighting, Inc. 91091LTLG Mini Pendants-Rod 409034

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Light Gold Weight: 2.6 Product Name: One Light Mini Pendant UPC: 783209017467 Category: Mini Pendant Glass: Latte Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Light Gold Weight: 2.6 Product Name: One Light Mini Pendant UPC: 783209017467 Category: Mini Pendant Glass: Latte Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91091LTLG Mini Pendants-Rod - 409034 - Capital Lighting, Inc.
Columbus, OH, USA
91091LTLG Mini Pendants-Rod
409034
91091LTLG Mini Pendants-Rod 409034
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Light Gold Weight: 2.6 Product Name: One Light Mini Pendant UPC: 783209017467 Category: Mini Pendant Glass: Latte Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 52.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Light Gold
Weight: 2.6
Product Name: One Light Mini Pendant
UPC: 783209017467
Category: Mini Pendant
Glass: Latte
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409034
Product Name 91091LTLG Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details