Capital Lighting, Inc. 92011BK Semi-Flush Mts.-Spot Lights 409030

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 50 Finish: Black Weight: 1.54 Product Name: Two Light Can Wall/Flush Mount UPC: 783209012929 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 50 Finish: Black Weight: 1.54 Product Name: Two Light Can Wall/Flush Mount UPC: 783209012929 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
92011BK Semi-Flush Mts.-Spot Lights - 409030 - Capital Lighting, Inc.
Columbus, OH, USA
92011BK Semi-Flush Mts.-Spot Lights
409030
92011BK Semi-Flush Mts.-Spot Lights 409030
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 50 Finish: Black Weight: 1.54 Product Name: Two Light Can Wall/Flush Mount UPC: 783209012929 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 9.50
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 50
Finish: Black
Weight: 1.54
Product Name: Two Light Can Wall/Flush Mount
UPC: 783209012929
Category: Flush Mount
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409030
Product Name 92011BK Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details