Capital Lighting, Inc. 3680CB-413-CR Large Chandeliers-Candle 408821

Description
PRODUCT DETAILS / SPECS Width/Dia: 57.00 Height: 71.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Champagne Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 57.00 Height: 71.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Champagne Bronze

Suppliers

Company
Product
Description
Supplier Links
3680CB-413-CR Large Chandeliers-Candle - 408821 - Capital Lighting, Inc.
Columbus, OH, USA
3680CB-413-CR Large Chandeliers-Candle
408821
3680CB-413-CR Large Chandeliers-Candle 408821
PRODUCT DETAILS / SPECS Width/Dia: 57.00 Height: 71.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Champagne Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 57.00
Height: 71.00
Bulb
Type: Candelabra
Qty: 16
Wattage: 60
Finish: Champagne Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408821
Product Name 3680CB-413-CR Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details