Capital Lighting, Inc. 3615RI Semi-Flush Mts.-Bowl Style 408813

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Iron Product Name: Four Light Semi-Flush Fixtures With Grille UPC: 841224062104 Category: Semi-Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Iron Product Name: Four Light Semi-Flush Fixtures With Grille UPC: 841224062104 Category: Semi-Flush

Suppliers

Company
Product
Description
Supplier Links
3615RI Semi-Flush Mts.-Bowl Style - 408813 - Capital Lighting, Inc.
Columbus, OH, USA
3615RI Semi-Flush Mts.-Bowl Style
408813
3615RI Semi-Flush Mts.-Bowl Style 408813
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Iron Product Name: Four Light Semi-Flush Fixtures With Grille UPC: 841224062104 Category: Semi-Flush

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Rustic Iron
Product Name: Four Light Semi-Flush Fixtures With Grille
UPC: 841224062104
Category: Semi-Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408813
Product Name 3615RI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details