Capital Lighting, Inc. 3652CU-286 Large Chandeliers-Pillar Candle 408803

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 53.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Crusted Umber Product Name: 12 Light Chandelier UPC: 841224060643 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 53.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Crusted Umber Product Name: 12 Light Chandelier UPC: 841224060643 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3652CU-286 Large Chandeliers-Pillar Candle - 408803 - Capital Lighting, Inc.
Columbus, OH, USA
3652CU-286 Large Chandeliers-Pillar Candle
408803
3652CU-286 Large Chandeliers-Pillar Candle 408803
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 53.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Crusted Umber Product Name: 12 Light Chandelier UPC: 841224060643 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 39.50
Height: 53.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Crusted Umber
Product Name: 12 Light Chandelier
UPC: 841224060643
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408803
Product Name 3652CU-286 Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details