Capital Lighting, Inc. 3654CU-288 Mid. Chandeliers-Pillar Candle 408801

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Crusted Umber Product Name: Four Light Chandelier UPC: 841224059746 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Crusted Umber Product Name: Four Light Chandelier UPC: 841224059746 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3654CU-288 Mid. Chandeliers-Pillar Candle - 408801 - Capital Lighting, Inc.
Columbus, OH, USA
3654CU-288 Mid. Chandeliers-Pillar Candle
408801
3654CU-288 Mid. Chandeliers-Pillar Candle 408801
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Crusted Umber Product Name: Four Light Chandelier UPC: 841224059746 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 22.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Crusted Umber
Product Name: Four Light Chandelier
UPC: 841224059746
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408801
Product Name 3654CU-288 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details