Capital Lighting, Inc. 22266EMFL Large Chandeliers-Glass Shade 408698

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 39.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Filbert Weight: 36.29 Product Name: Nine Light Chandelier UPC: 783209062740 Category: Multi-Tier Chandelier Glass: Ember Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 39.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Filbert Weight: 36.29 Product Name: Nine Light Chandelier UPC: 783209062740 Category: Multi-Tier Chandelier Glass: Ember Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22266EMFL Large Chandeliers-Glass Shade - 408698 - Capital Lighting, Inc.
Columbus, OH, USA
22266EMFL Large Chandeliers-Glass Shade
408698
22266EMFL Large Chandeliers-Glass Shade 408698
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 39.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Filbert Weight: 36.29 Product Name: Nine Light Chandelier UPC: 783209062740 Category: Multi-Tier Chandelier Glass: Ember Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 39.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Filbert
Weight: 36.29
Product Name: Nine Light Chandelier
UPC: 783209062740
Category: Multi-Tier Chandelier
Glass: Ember
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408698
Product Name 22266EMFL Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details