Capital Lighting, Inc. 22264EMFL Mid. Chandeliers-Glass Down 408692

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Filbert Weight: 19.8 Product Name: Five Light Chandelier UPC: 783209062726 Category: Down Light Chandelier Glass: Ember Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Filbert Weight: 19.8 Product Name: Five Light Chandelier UPC: 783209062726 Category: Down Light Chandelier Glass: Ember Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22264EMFL Mid. Chandeliers-Glass Down - 408692 - Capital Lighting, Inc.
Columbus, OH, USA
22264EMFL Mid. Chandeliers-Glass Down
408692
22264EMFL Mid. Chandeliers-Glass Down 408692
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Filbert Weight: 19.8 Product Name: Five Light Chandelier UPC: 783209062726 Category: Down Light Chandelier Glass: Ember Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 27.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Filbert
Weight: 19.8
Product Name: Five Light Chandelier
UPC: 783209062726
Category: Down Light Chandelier
Glass: Ember
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408692
Product Name 22264EMFL Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details