Capital Lighting, Inc. 40127CDOB Exterior -Wall Mt./Flush 408683

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oriental Bronze Weight: 6.39 Product Name: Two Light Outdoor Wall Lantern UPC: 783209065260 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oriental Bronze Weight: 6.39 Product Name: Two Light Outdoor Wall Lantern UPC: 783209065260 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40127CDOB Exterior -Wall Mt./Flush - 408683 - Capital Lighting, Inc.
Columbus, OH, USA
40127CDOB Exterior -Wall Mt./Flush
408683
40127CDOB Exterior -Wall Mt./Flush 408683
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oriental Bronze Weight: 6.39 Product Name: Two Light Outdoor Wall Lantern UPC: 783209065260 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 15.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oriental Bronze
Weight: 6.39
Product Name: Two Light Outdoor Wall Lantern
UPC: 783209065260
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408683
Product Name 40127CDOB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details