Capital Lighting, Inc. 40128CDOB Exterior -Hanging 408681

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 10.8 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209065277 Category: Outdoor Hanging Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 10.8 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209065277 Category: Outdoor Hanging Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40128CDOB Exterior -Hanging - 408681 - Capital Lighting, Inc.
Columbus, OH, USA
40128CDOB Exterior -Hanging
408681
40128CDOB Exterior -Hanging 408681
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 10.8 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209065277 Category: Outdoor Hanging Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 19.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oriental Bronze
Weight: 10.8
Product Name: Three Light Outdoor Hanging Lantern
UPC: 783209065277
Category: Outdoor Hanging Lantern
Glass: Seedy
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408681
Product Name 40128CDOB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details