Capital Lighting, Inc. 22268EMFL Large Chandeliers-Glass Shade 408679

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 53.00 Bulb Type: Medium Qty: 15 Wattage: 40 Finish: Filbert Weight: 57.23 Product Name: Five Light Chandelier UPC: 783209062757 Category: Multi-Tier Chandelier Glass: Ember Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 53.00 Bulb Type: Medium Qty: 15 Wattage: 40 Finish: Filbert Weight: 57.23 Product Name: Five Light Chandelier UPC: 783209062757 Category: Multi-Tier Chandelier Glass: Ember Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22268EMFL Large Chandeliers-Glass Shade - 408679 - Capital Lighting, Inc.
Columbus, OH, USA
22268EMFL Large Chandeliers-Glass Shade
408679
22268EMFL Large Chandeliers-Glass Shade 408679
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 53.00 Bulb Type: Medium Qty: 15 Wattage: 40 Finish: Filbert Weight: 57.23 Product Name: Five Light Chandelier UPC: 783209062757 Category: Multi-Tier Chandelier Glass: Ember Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 53.00
Bulb
Type: Medium
Qty: 15
Wattage: 40
Finish: Filbert
Weight: 57.23
Product Name: Five Light Chandelier
UPC: 783209062757
Category: Multi-Tier Chandelier
Glass: Ember
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408679
Product Name 22268EMFL Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details