Capital Lighting, Inc. 22269EMFL Island/Pool Table-3 Light Bar 408677

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Filbert Weight: 11.38 Product Name: Three Light Pendant UPC: 783209062764 Category: Island Pendant Glass: Ember Shipped Via: UPS Safety Listing: Dry Canopy: L 10.75 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Filbert Weight: 11.38 Product Name: Three Light Pendant UPC: 783209062764 Category: Island Pendant Glass: Ember Shipped Via: UPS Safety Listing: Dry Canopy: L 10.75 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22269EMFL Island/Pool Table-3 Light Bar - 408677 - Capital Lighting, Inc.
Columbus, OH, USA
22269EMFL Island/Pool Table-3 Light Bar
408677
22269EMFL Island/Pool Table-3 Light Bar 408677
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Filbert Weight: 11.38 Product Name: Three Light Pendant UPC: 783209062764 Category: Island Pendant Glass: Ember Shipped Via: UPS Safety Listing: Dry Canopy: L 10.75 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 45.50
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Filbert
Weight: 11.38
Product Name: Three Light Pendant
UPC: 783209062764
Category: Island Pendant
Glass: Ember
Shipped Via: UPS
Safety Listing: Dry
Canopy: L 10.75
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408677
Product Name 22269EMFL Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details