Capital Lighting, Inc. 22275EMFL Bathroom Fixtures-Four Lights 408670

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Filbert Weight: 8.99 Product Name: Four Light Bath Vanity UPC: 783209062818 Category: Bath Vanity Glass: Ember Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Filbert Weight: 8.99 Product Name: Four Light Bath Vanity UPC: 783209062818 Category: Bath Vanity Glass: Ember Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22275EMFL Bathroom Fixtures-Four Lights - 408670 - Capital Lighting, Inc.
Columbus, OH, USA
22275EMFL Bathroom Fixtures-Four Lights
408670
22275EMFL Bathroom Fixtures-Four Lights 408670
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Filbert Weight: 8.99 Product Name: Four Light Bath Vanity UPC: 783209062818 Category: Bath Vanity Glass: Ember Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 41.50
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Filbert
Weight: 8.99
Product Name: Four Light Bath Vanity
UPC: 783209062818
Category: Bath Vanity
Glass: Ember
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408670
Product Name 22275EMFL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details