Capital Lighting, Inc. 40099CDBZ Exterior -Hanging 408659

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 13.56 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209063235 Category: Outdoor Hanging Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 13.56 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209063235 Category: Outdoor Hanging Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40099CDBZ Exterior -Hanging - 408659 - Capital Lighting, Inc.
Columbus, OH, USA
40099CDBZ Exterior -Hanging
408659
40099CDBZ Exterior -Hanging 408659
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 13.56 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209063235 Category: Outdoor Hanging Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 13.56
Product Name: Three Light Outdoor Hanging Lantern
UPC: 783209063235
Category: Outdoor Hanging Lantern
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408659
Product Name 40099CDBZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details