Capital Lighting, Inc. 40103MCAT Exterior -Wall Mount 408656

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Artesian Bronze Weight: 4.41 Product Name: One Light Outdoor Wall Lantern UPC: 783209065154 Category: Outdoor Wall Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Artesian Bronze Weight: 4.41 Product Name: One Light Outdoor Wall Lantern UPC: 783209065154 Category: Outdoor Wall Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40103MCAT Exterior -Wall Mount - 408656 - Capital Lighting, Inc.
Columbus, OH, USA
40103MCAT Exterior -Wall Mount
408656
40103MCAT Exterior -Wall Mount 408656
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Artesian Bronze Weight: 4.41 Product Name: One Light Outdoor Wall Lantern UPC: 783209065154 Category: Outdoor Wall Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.50
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Artesian Bronze
Weight: 4.41
Product Name: One Light Outdoor Wall Lantern
UPC: 783209065154
Category: Outdoor Wall Mount
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408656
Product Name 40103MCAT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details