Capital Lighting, Inc. 40120CDOB Exterior -Post/Pier Head 408655

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 10.14 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209065208 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 10.14 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209065208 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40120CDOB Exterior -Post/Pier Head - 408655 - Capital Lighting, Inc.
Columbus, OH, USA
40120CDOB Exterior -Post/Pier Head
408655
40120CDOB Exterior -Post/Pier Head 408655
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 10.14 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209065208 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 21.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oriental Bronze
Weight: 10.14
Product Name: Three Light Outdoor Pole/Post Lantern
UPC: 783209065208
Category: Outdoor Pole/Post Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408655
Product Name 40120CDOB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details