Capital Lighting, Inc. 40109MCAT Exterior -Ceiling Mount 408652

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Artesian Bronze Weight: 6.83 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209065192 Category: Outdoor Ceiling Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Artesian Bronze Weight: 6.83 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209065192 Category: Outdoor Ceiling Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40109MCAT Exterior -Ceiling Mount - 408652 - Capital Lighting, Inc.
Columbus, OH, USA
40109MCAT Exterior -Ceiling Mount
408652
40109MCAT Exterior -Ceiling Mount 408652
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Artesian Bronze Weight: 6.83 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209065192 Category: Outdoor Ceiling Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Artesian Bronze
Weight: 6.83
Product Name: Two Light Outdoor Ceiling Mount
UPC: 783209065192
Category: Outdoor Ceiling Mount
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408652
Product Name 40109MCAT Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details