Capital Lighting, Inc. 40096CDBZ Exterior -Wall Mount 408628

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 3.68 Product Name: One Light Outdoor Wall Lantern UPC: 783209063211 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 3.68 Product Name: One Light Outdoor Wall Lantern UPC: 783209063211 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40096CDBZ Exterior -Wall Mount - 408628 - Capital Lighting, Inc.
Columbus, OH, USA
40096CDBZ Exterior -Wall Mount
408628
40096CDBZ Exterior -Wall Mount 408628
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 3.68 Product Name: One Light Outdoor Wall Lantern UPC: 783209063211 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 3.68
Product Name: One Light Outdoor Wall Lantern
UPC: 783209063211
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408628
Product Name 40096CDBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details