Capital Lighting, Inc. 40038CDSE Exterior -Hanging 408624

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 7.33 Product Name: Three LT Outdoor Hanging Lantern UPC: 783209063525 Category: Outdoor Hanging Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 7.33 Product Name: Three LT Outdoor Hanging Lantern UPC: 783209063525 Category: Outdoor Hanging Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40038CDSE Exterior -Hanging - 408624 - Capital Lighting, Inc.
Columbus, OH, USA
40038CDSE Exterior -Hanging
408624
40038CDSE Exterior -Hanging 408624
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 7.33 Product Name: Three LT Outdoor Hanging Lantern UPC: 783209063525 Category: Outdoor Hanging Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Weight: 7.33
Product Name: Three LT Outdoor Hanging Lantern
UPC: 783209063525
Category: Outdoor Hanging Lantern
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408624
Product Name 40038CDSE Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details