Capital Lighting, Inc. 39940CYBCPS Semi-Flush Mts.-Bowl Style 408615

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Plated Silver Weight: 20.9 Product Name: Three Light Semi-Flush Mount UPC: 783209065062 Category: Semi-Flush Mount Glass: Crystaline/Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Plated Silver Weight: 20.9 Product Name: Three Light Semi-Flush Mount UPC: 783209065062 Category: Semi-Flush Mount Glass: Crystaline/Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
39940CYBCPS Semi-Flush Mts.-Bowl Style - 408615 - Capital Lighting, Inc.
Columbus, OH, USA
39940CYBCPS Semi-Flush Mts.-Bowl Style
408615
39940CYBCPS Semi-Flush Mts.-Bowl Style 408615
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Plated Silver Weight: 20.9 Product Name: Three Light Semi-Flush Mount UPC: 783209065062 Category: Semi-Flush Mount Glass: Crystaline/Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Plated Silver
Weight: 20.9
Product Name: Three Light Semi-Flush Mount
UPC: 783209065062
Category: Semi-Flush Mount
Glass: Crystaline/Beveled Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408615
Product Name 39940CYBCPS Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details