Capital Lighting, Inc. 39943CYBCPS Pendants-Bowl Style 408609

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 40.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Plated Silver Weight: 42.9 Product Name: Four Light Pendant UPC: 783209065086 Category: Invert Bowl Pendant Glass: Crystaline/Beveled Crystal Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 40.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Plated Silver Weight: 42.9 Product Name: Four Light Pendant UPC: 783209065086 Category: Invert Bowl Pendant Glass: Crystaline/Beveled Crystal Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
39943CYBCPS Pendants-Bowl Style - 408609 - Capital Lighting, Inc.
Columbus, OH, USA
39943CYBCPS Pendants-Bowl Style
408609
39943CYBCPS Pendants-Bowl Style 408609
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 40.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Plated Silver Weight: 42.9 Product Name: Four Light Pendant UPC: 783209065086 Category: Invert Bowl Pendant Glass: Crystaline/Beveled Crystal Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 40.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Plated Silver
Weight: 42.9
Product Name: Four Light Pendant
UPC: 783209065086
Category: Invert Bowl Pendant
Glass: Crystaline/Beveled Crystal
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408609
Product Name 39943CYBCPS Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details