Capital Lighting, Inc. 39944BCPS Mid. Chandeliers-Candle 408607

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Plated Silver Weight: 12.1 Product Name: Four Light Chandelier UPC: 783209065093 Category: Mini Chandelier Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Plated Silver Weight: 12.1 Product Name: Four Light Chandelier UPC: 783209065093 Category: Mini Chandelier Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
39944BCPS Mid. Chandeliers-Candle - 408607 - Capital Lighting, Inc.
Columbus, OH, USA
39944BCPS Mid. Chandeliers-Candle
408607
39944BCPS Mid. Chandeliers-Candle 408607
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Plated Silver Weight: 12.1 Product Name: Four Light Chandelier UPC: 783209065093 Category: Mini Chandelier Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Plated Silver
Weight: 12.1
Product Name: Four Light Chandelier
UPC: 783209065093
Category: Mini Chandelier
Glass: Beveled Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408607
Product Name 39944BCPS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details