Capital Lighting, Inc. 40031CDSE Exterior -Post/Pier Head 408600

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 12.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 5.79 Product Name: Three Light Outdoor Deck Lantern UPC: 783209063464 Category: Outdoor Deck Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 12.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 5.79 Product Name: Three Light Outdoor Deck Lantern UPC: 783209063464 Category: Outdoor Deck Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40031CDSE Exterior -Post/Pier Head - 408600 - Capital Lighting, Inc.
Columbus, OH, USA
40031CDSE Exterior -Post/Pier Head
408600
40031CDSE Exterior -Post/Pier Head 408600
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 12.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 5.79 Product Name: Three Light Outdoor Deck Lantern UPC: 783209063464 Category: Outdoor Deck Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 12.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Weight: 5.79
Product Name: Three Light Outdoor Deck Lantern
UPC: 783209063464
Category: Outdoor Deck Lantern
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408600
Product Name 40031CDSE Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details