Capital Lighting, Inc. 86-06 Mid. Chandeliers-Candle 408599

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Classic Roman Bronze Product Name: Six Light Chandelier UPC: 782042951129 Category: Interior Glass: Cream Ice and Crystal Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Classic Roman Bronze Product Name: Six Light Chandelier UPC: 782042951129 Category: Interior Glass: Cream Ice and Crystal Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
86-06 Mid. Chandeliers-Candle - 408599 - Capital Lighting, Inc.
Columbus, OH, USA
86-06 Mid. Chandeliers-Candle
408599
86-06 Mid. Chandeliers-Candle 408599
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Classic Roman Bronze Product Name: Six Light Chandelier UPC: 782042951129 Category: Interior Glass: Cream Ice and Crystal Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Classic Roman Bronze
Product Name: Six Light Chandelier
UPC: 782042951129
Category: Interior
Glass: Cream Ice and Crystal
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408599
Product Name 86-06 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details