Capital Lighting, Inc. 86-09 Mid. Chandeliers-Candle 408597

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 35.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Classic Roman Bronze Product Name: Nine Light Chandelier UPC: 782042951136 Category: Interior Glass: Cream Ice and Crystal Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 35.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Classic Roman Bronze Product Name: Nine Light Chandelier UPC: 782042951136 Category: Interior Glass: Cream Ice and Crystal Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
86-09 Mid. Chandeliers-Candle - 408597 - Capital Lighting, Inc.
Columbus, OH, USA
86-09 Mid. Chandeliers-Candle
408597
86-09 Mid. Chandeliers-Candle 408597
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 35.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Classic Roman Bronze Product Name: Nine Light Chandelier UPC: 782042951136 Category: Interior Glass: Cream Ice and Crystal Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 35.75
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Classic Roman Bronze
Product Name: Nine Light Chandelier
UPC: 782042951136
Category: Interior
Glass: Cream Ice and Crystal
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408597
Product Name 86-09 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details