Capital Lighting, Inc. 1072IU-252R Bathroom Fixtures-Two Lights 408595

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 10.25 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Iron And Umber Product Name: Two Light Vanity Fixture UPC: 841224059401 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 10.25 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Iron And Umber Product Name: Two Light Vanity Fixture UPC: 841224059401 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1072IU-252R Bathroom Fixtures-Two Lights - 408595 - Capital Lighting, Inc.
Columbus, OH, USA
1072IU-252R Bathroom Fixtures-Two Lights
408595
1072IU-252R Bathroom Fixtures-Two Lights 408595
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 10.25 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Iron And Umber Product Name: Two Light Vanity Fixture UPC: 841224059401 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 10.25
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Iron And Umber
Product Name: Two Light Vanity Fixture
UPC: 841224059401
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408595
Product Name 1072IU-252R Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details