Capital Lighting, Inc. 86-61 Sconces-Drum Shades 408590

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Classic Roman Bronze Product Name: One Light Wall Sconce UPC: 782042951181 Category: Interior Glass: Cream Ice and Crystal Shipped Via: Truck Canopy: 1``H Top to outlet: 13.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Classic Roman Bronze Product Name: One Light Wall Sconce UPC: 782042951181 Category: Interior Glass: Cream Ice and Crystal Shipped Via: Truck Canopy: 1``H Top to outlet: 13.50

Suppliers

Company
Product
Description
Supplier Links
86-61 Sconces-Drum Shades - 408590 - Capital Lighting, Inc.
Columbus, OH, USA
86-61 Sconces-Drum Shades
408590
86-61 Sconces-Drum Shades 408590
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Classic Roman Bronze Product Name: One Light Wall Sconce UPC: 782042951181 Category: Interior Glass: Cream Ice and Crystal Shipped Via: Truck Canopy: 1``H Top to outlet: 13.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.00
Extension: 6.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Classic Roman Bronze
Product Name: One Light Wall Sconce
UPC: 782042951181
Category: Interior
Glass: Cream Ice and Crystal
Shipped Via: Truck
Canopy: 1``H
Top to outlet: 13.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408590
Product Name 86-61 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details