Capital Lighting, Inc. 3150MN-224-GU Mini Pendants-Rod 408588

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 47.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Matte Nickel Product Name: One Light Mini Pendant UPC: 841224060728 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 47.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Matte Nickel Product Name: One Light Mini Pendant UPC: 841224060728 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3150MN-224-GU Mini Pendants-Rod - 408588 - Capital Lighting, Inc.
Columbus, OH, USA
3150MN-224-GU Mini Pendants-Rod
408588
3150MN-224-GU Mini Pendants-Rod 408588
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 47.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Matte Nickel Product Name: One Light Mini Pendant UPC: 841224060728 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 47.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Matte Nickel
Product Name: One Light Mini Pendant
UPC: 841224060728
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408588
Product Name 3150MN-224-GU Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details