Capital Lighting, Inc. 3150MBZ-259 Mini Pendants-Rod 408585

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Bronze Product Name: One Light Mini Pendant With Mist Scavo Glass UPC: 841224033241 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Bronze Product Name: One Light Mini Pendant With Mist Scavo Glass UPC: 841224033241 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3150MBZ-259 Mini Pendants-Rod - 408585 - Capital Lighting, Inc.
Columbus, OH, USA
3150MBZ-259 Mini Pendants-Rod
408585
3150MBZ-259 Mini Pendants-Rod 408585
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Bronze Product Name: One Light Mini Pendant With Mist Scavo Glass UPC: 841224033241 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 47.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mediterranean Bronze
Product Name: One Light Mini Pendant With Mist Scavo Glass
UPC: 841224033241
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408585
Product Name 3150MBZ-259 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details