Capital Lighting, Inc. 3150MBZ-224 Mini Pendants-Rod 408582

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Bronze Product Name: One Light Mini Pendant With Alabaster Glass UPC: 841224039489 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Bronze Product Name: One Light Mini Pendant With Alabaster Glass UPC: 841224039489 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3150MBZ-224 Mini Pendants-Rod - 408582 - Capital Lighting, Inc.
Columbus, OH, USA
3150MBZ-224 Mini Pendants-Rod
408582
3150MBZ-224 Mini Pendants-Rod 408582
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Bronze Product Name: One Light Mini Pendant With Alabaster Glass UPC: 841224039489 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 47.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mediterranean Bronze
Product Name: One Light Mini Pendant With Alabaster Glass
UPC: 841224039489
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408582
Product Name 3150MBZ-224 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details