Capital Lighting, Inc. 3150BB-259-GU Mini Pendants-Rod 408580

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 47.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burnished Bronze Product Name: One Light Mini Pendant UPC: 841224060711 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 47.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burnished Bronze Product Name: One Light Mini Pendant UPC: 841224060711 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3150BB-259-GU Mini Pendants-Rod - 408580 - Capital Lighting, Inc.
Columbus, OH, USA
3150BB-259-GU Mini Pendants-Rod
408580
3150BB-259-GU Mini Pendants-Rod 408580
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 47.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burnished Bronze Product Name: One Light Mini Pendant UPC: 841224060711 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 47.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Burnished Bronze
Product Name: One Light Mini Pendant
UPC: 841224060711
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408580
Product Name 3150BB-259-GU Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details