Capital Lighting, Inc. 1074IU-252R Bathroom Fixtures-Four Lights 408579

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 10.25 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Iron And Umber Product Name: Four Light Vanity Fixture UPC: 841224059623 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 10.25 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Iron And Umber Product Name: Four Light Vanity Fixture UPC: 841224059623 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1074IU-252R Bathroom Fixtures-Four Lights - 408579 - Capital Lighting, Inc.
Columbus, OH, USA
1074IU-252R Bathroom Fixtures-Four Lights
408579
1074IU-252R Bathroom Fixtures-Four Lights 408579
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 10.25 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Iron And Umber Product Name: Four Light Vanity Fixture UPC: 841224059623 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 38.50
Height: 10.25
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Iron And Umber
Product Name: Four Light Vanity Fixture
UPC: 841224059623
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408579
Product Name 1074IU-252R Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details