Capital Lighting, Inc. 1082MN-132-GU Bathroom Fixtures-Two Lights 408574

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.50 Extension: 6 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Matte Nickel Product Name: Two Light Vanity UPC: 841224061060 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.50 Extension: 6 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Matte Nickel Product Name: Two Light Vanity UPC: 841224061060 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1082MN-132-GU Bathroom Fixtures-Two Lights - 408574 - Capital Lighting, Inc.
Columbus, OH, USA
1082MN-132-GU Bathroom Fixtures-Two Lights
408574
1082MN-132-GU Bathroom Fixtures-Two Lights 408574
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.50 Extension: 6 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Matte Nickel Product Name: Two Light Vanity UPC: 841224061060 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.50
Extension: 6
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Matte Nickel
Product Name: Two Light Vanity
UPC: 841224061060
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408574
Product Name 1082MN-132-GU Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details