Capital Lighting, Inc. 1231MN-451 Sconces-Drum Shades 408567

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.75 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Matte Nickel Product Name: One Light Sconce UPC: 841224059180 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.75 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Matte Nickel Product Name: One Light Sconce UPC: 841224059180 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1231MN-451 Sconces-Drum Shades - 408567 - Capital Lighting, Inc.
Columbus, OH, USA
1231MN-451 Sconces-Drum Shades
408567
1231MN-451 Sconces-Drum Shades 408567
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.75 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Matte Nickel Product Name: One Light Sconce UPC: 841224059180 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.75
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Matte Nickel
Product Name: One Light Sconce
UPC: 841224059180
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408567
Product Name 1231MN-451 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details