Capital Lighting, Inc. 1232BB-450 Sconces-Drum Shades 408566

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Sconce UPC: 841224059524 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Sconce UPC: 841224059524 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1232BB-450 Sconces-Drum Shades - 408566 - Capital Lighting, Inc.
Columbus, OH, USA
1232BB-450 Sconces-Drum Shades
408566
1232BB-450 Sconces-Drum Shades 408566
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Sconce UPC: 841224059524 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 17.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Burnished Bronze
Product Name: Two Light Sconce
UPC: 841224059524
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408566
Product Name 1232BB-450 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details