Capital Lighting, Inc. 1232PN-451 Sconces-Drum Shades 408561

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Sconce UPC: 841224059548 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Sconce UPC: 841224059548 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1232PN-451 Sconces-Drum Shades - 408561 - Capital Lighting, Inc.
Columbus, OH, USA
1232PN-451 Sconces-Drum Shades
408561
1232PN-451 Sconces-Drum Shades 408561
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Sconce UPC: 841224059548 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 17.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Sconce
UPC: 841224059548
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408561
Product Name 1232PN-451 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details