Capital Lighting, Inc. 2720MN Pendants-Bowl Style 408557

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.75 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Matte Nickel Product Name: Three Light Ceiling Pendant With Canopy Kit UPC: 841224018064 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.75 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Matte Nickel Product Name: Three Light Ceiling Pendant With Canopy Kit UPC: 841224018064 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2720MN Pendants-Bowl Style - 408557 - Capital Lighting, Inc.
Columbus, OH, USA
2720MN Pendants-Bowl Style
408557
2720MN Pendants-Bowl Style 408557
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.75 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Matte Nickel Product Name: Three Light Ceiling Pendant With Canopy Kit UPC: 841224018064 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 20.75
Bulb
Type: GU24
Qty: 3
Wattage: 18
Finish: Matte Nickel
Product Name: Three Light Ceiling Pendant With Canopy Kit
UPC: 841224018064
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408557
Product Name 2720MN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details