Capital Lighting, Inc. 2724BB Pendants-Bowl Style 408556

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.75 Bulb Type: GU24 Qty: 3 Wattage: 23 Finish: Burnished Bronze Product Name: Three Light Pendant UPC: 841224062029 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.75 Bulb Type: GU24 Qty: 3 Wattage: 23 Finish: Burnished Bronze Product Name: Three Light Pendant UPC: 841224062029 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
2724BB Pendants-Bowl Style - 408556 - Capital Lighting, Inc.
Columbus, OH, USA
2724BB Pendants-Bowl Style
408556
2724BB Pendants-Bowl Style 408556
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.75 Bulb Type: GU24 Qty: 3 Wattage: 23 Finish: Burnished Bronze Product Name: Three Light Pendant UPC: 841224062029 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.75
Bulb
Type: GU24
Qty: 3
Wattage: 23
Finish: Burnished Bronze
Product Name: Three Light Pendant
UPC: 841224062029
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408556
Product Name 2724BB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details