Capital Lighting, Inc. 1134CZ-296 Bathroom Fixtures-Four Lights 408546

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 10.50 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Champagne Bronze Product Name: Four Light Vanity Fixture UPC: 841224059593 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 10.50 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Champagne Bronze Product Name: Four Light Vanity Fixture UPC: 841224059593 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1134CZ-296 Bathroom Fixtures-Four Lights - 408546 - Capital Lighting, Inc.
Columbus, OH, USA
1134CZ-296 Bathroom Fixtures-Four Lights
408546
1134CZ-296 Bathroom Fixtures-Four Lights 408546
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 10.50 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Champagne Bronze Product Name: Four Light Vanity Fixture UPC: 841224059593 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 10.50
Extension: 7.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Champagne Bronze
Product Name: Four Light Vanity Fixture
UPC: 841224059593
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408546
Product Name 1134CZ-296 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details