Capital Lighting, Inc. 1165BB-297-GU Bathroom Fixtures-Five+Lights 408545

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 8 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Burnished Bronze Product Name: Five Light Vanity UPC: 841224061152 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 8 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Burnished Bronze Product Name: Five Light Vanity UPC: 841224061152 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1165BB-297-GU Bathroom Fixtures-Five+Lights - 408545 - Capital Lighting, Inc.
Columbus, OH, USA
1165BB-297-GU Bathroom Fixtures-Five+Lights
408545
1165BB-297-GU Bathroom Fixtures-Five+Lights 408545
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 8 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Burnished Bronze Product Name: Five Light Vanity UPC: 841224061152 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.00
Extension: 8
Bulb
Type: GU24
Qty: 5
Wattage: 13
Finish: Burnished Bronze
Product Name: Five Light Vanity
UPC: 841224061152
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408545
Product Name 1165BB-297-GU Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details